Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH025220R0FE02

Description
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack - RH025220R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack
RH025220R0FE02
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack RH025220R0FE02
Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH025220R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH025220R0FE02-ND
Chassis Mount Resistors 541-RH025220R0FE02-ND
RH-25 220 1% E02 E4

RH-25 220 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH025220R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025220R0FE02
Wirewound Resistors 3110-RH025220R0FE02
RH-25 220 1% E02 e4

RH-25 220 1% E02 e4

Supplier's Site Datasheet
220ohm Resistor - 54-RH025220R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220ohm Resistor
54-RH025220R0FE02
220ohm Resistor 54-RH025220R0FE02
Wirewound Resistors - Chassis Mount 25watt 220ohm 1% Product overview: RH025220R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025220R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 220ohm 1% Product overview: RH025220R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH025220R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH025220R0FE02 541-RH025220R0FE02-ND 3110-RH025220R0FE02 54-RH025220R0FE02
Product Name Res Wirewound 220 Ohm 1% 25W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors Wirewound Resistors 220ohm Resistor
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers