Vishay Precision Group Wirewound Resistors RH0251K500FE02

Description
RH-25 1.5K 1% E02 e4
Request a Quote Datasheet
Description
RH-25 1.5K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0251K500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251K500FE02
Wirewound Resistors 3110-RH0251K500FE02
RH-25 1.5K 1% E02 e4

RH-25 1.5K 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0251K500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0251K500FE02-ND
Chassis Mount Resistors 541-RH0251K500FE02-ND
RH-25 1.5K 1% E02 E4

RH-25 1.5K 1% E02 E4

Buy Now Datasheet
1.5Kohm Resistor - 54-RH0251K500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5Kohm Resistor
54-RH0251K500FE02
1.5Kohm Resistor 54-RH0251K500FE02
Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 25watt 1.5Kohm 1% Product overview: RH0251K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0251K500FE02 - RH0251K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0251K500FE02
RH0251K500FE02
RH0251K500FE02 RH0251K500FE02
RH0251K500FE02

RH0251K500FE02

Supplier's Site
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay - 41K9105 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay
41K9105
Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay 41K9105
WIREWOUND RESISTOR, 1.5KOHM, 25W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 25W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201469
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201469
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0251K500FE02 541-RH0251K500FE02-ND 54-RH0251K500FE02 RH0251K500FE02 41K9105 70201469
Product Name Wirewound Resistors Chassis Mount Resistors 1.5Kohm Resistor RH0251K500FE02 Wirewound Resistor, 1.5Kohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details