Vishay Precision Group Chassis Mount Resistors RH0251K000FE02

Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRC-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-1.0K-ND
Chassis Mount Resistors RHRC-1.0K-ND
1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

1 kOhms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More - RH0251K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More
RH0251K000FE02
Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More RH0251K000FE02
Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More

Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More

Supplier's Site
Wirewound Resistors - 3110-RH0251K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0251K000FE02
Wirewound Resistors 3110-RH0251K000FE02
RH-25 1K 1% E02 e4

RH-25 1K 1% E02 e4

Supplier's Site Datasheet
25W Resistor - 54-RH0251K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Resistor
54-RH0251K000FE02
25W Resistor 54-RH0251K000FE02
RES CHAS MNT 1K OHM 1% 25W Product overview: RH0251K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K000FE02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1K OHM 1% 25W Product overview: RH0251K000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0251K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH0251K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0251K000FE02
Chassis Mount Resistors RH0251K000FE02
RES CHAS MNT 1K OHM 1% 25W

RES CHAS MNT 1K OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201474
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201474
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay - 41K9103 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay
41K9103
Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay 41K9103
WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 25W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RHRC-1.0K-ND RH0251K000FE02 3110-RH0251K000FE02 54-RH0251K000FE02 RH0251K000FE02 70201474 41K9103
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount 25watts 1Kohms 1% Learn More Wirewound Resistors 25W Resistor Chassis Mount Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 1Kohm, 25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details