Wirewound Resistors - Chassis Mount 25watt 18ohm 1% Product overview: RH02518R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH02518R00FE02 can be used for catalog matching and distributor lookup.
RH-25 18 1% E02 E4
RH-25 18 1% E02 e4
Wirewound Resistors - Chassis Mount 25watts 18ohms 1% Learn More
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 54-RH02518R00FE02 | 541-RH02518R00FE02-ND | 3110-RH02518R00FE02 | RH02518R00FE02 |
| Product Name | 18ohm Resistor | Chassis Mount Resistors | Wirewound Resistors | Wirewound Resistors - Chassis Mount 25watts 18ohms 1% Learn More |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |