Vishay Precision Group Resistors - Chassis Mount Resistors RH02515R00FE02

Description
Win Source Part Number: 1373939-RH02515R00FE 02 Category: Resistors - Chassis Mount Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RH Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial, Box HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) Height - Seated (Max): 0.561" (14.25mm) ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Resistance: 15 Ohms Power (Watts): 25W Composition: Wirewound Mounting Feature: Flanges Coating, Housing Type: Aluminum
Request a Quote Datasheet
Description
Win Source Part Number: 1373939-RH02515R00FE 02 Category: Resistors - Chassis Mount Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RH Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial, Box HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) Height - Seated (Max): 0.561" (14.25mm) ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Resistance: 15 Ohms Power (Watts): 25W Composition: Wirewound Mounting Feature: Flanges Coating, Housing Type: Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chassis Mount Resistors - 1373939-RH02515R00FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1373939-RH02515R00FE02
Resistors - Chassis Mount Resistors 1373939-RH02515R00FE02
Win Source Part Number: 1373939-RH02515R00FE 02 Category: Resistors - Chassis Mount Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RH Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial, Box HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm) Height - Seated (Max): 0.561" (14.25mm) ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Resistance: 15 Ohms Power (Watts): 25W Composition: Wirewound Mounting Feature: Flanges Coating, Housing Type: Aluminum

Win Source Part Number: 1373939-RH02515R00FE02
Category: Resistors - Chassis Mount Resistors
Temperature Range - Operating: -55°C ~ 250°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RH
Package: Bulk
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial, Box
HTSUS: 8533.29.0000
Tolerance: ±1%
Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm)
Height - Seated (Max): 0.561" (14.25mm)
ECCN: EAR99
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Resistance: 15 Ohms
Power (Watts): 25W
Composition: Wirewound
Mounting Feature: Flanges
Coating, Housing Type: Aluminum

Buy Now Datasheet
Chassis Mount Resistors - RHRC-15-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-15-ND
Chassis Mount Resistors RHRC-15-ND
15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

15 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6836016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836016
Chassis Mount Resistors 6836016
Vishay RH02515R00FE02

Vishay RH02515R00FE02

Supplier's Site
Chassis Mount Resistors - 6836016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836016P
Chassis Mount Resistors 6836016P
Vishay RH02515R00FE02

Vishay RH02515R00FE02

Supplier's Site
Chassis Mount Resistors - 1679816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679816
Chassis Mount Resistors 1679816
Vishay RH02515R00FE02

Vishay RH02515R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH02515R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02515R00FE02
Wirewound Resistors 3110-RH02515R00FE02
RH-25 15 1% E02 e4

RH-25 15 1% E02 e4

Supplier's Site Datasheet
25 W 15 ohm Resistor - 48-RH02515R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 15 ohm Resistor
48-RH02515R00FE02
25 W 15 ohm Resistor 48-RH02515R00FE02
RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, GREEN Product overview: RH02515R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02515R00FE02 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 25 W, 1 %, 20 ppm, 15 ohm, CHASSIS MOUNT, GREEN Product overview: RH02515R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 15 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 15 ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02515R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH02515R00FE02 - RH02515R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02515R00FE02
RH02515R00FE02
RH02515R00FE02 RH02515R00FE02
RH02515R00FE02

RH02515R00FE02

Supplier's Site
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay - 65K1865 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay
65K1865
Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay 65K1865
WIREWOUND RESISTOR, 15 OHM, 25W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 25W, 1%; Resistance:15ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201472
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201472
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH02515R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02515R00FE02
Chassis Mount Resistors RH02515R00FE02
RES CHAS MNT 15 OHM 1% 25W

RES CHAS MNT 15 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1373939-RH02515R00FE02 RHRC-15-ND 6836016 6836016P 3110-RH02515R00FE02 48-RH02515R00FE02 RH02515R00FE02 65K1865 70201472 RH02515R00FE02
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors 25 W 15 ohm Resistor RH02515R00FE02 Wirewound Resistor, 15 Ohm, 25W, 1%; Resistance Vishay Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Axial Leads; Aluminium housed Aluminium Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details