Vishay Precision Group Chassis Mount Resistors RH02512R00FE02

Description
Vishay RH02512R00FE02
Request a Quote Datasheet
Description
Vishay RH02512R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6836013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836013
Chassis Mount Resistors 6836013
Vishay RH02512R00FE02

Vishay RH02512R00FE02

Supplier's Site
Chassis Mount Resistors - 6836013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6836013P
Chassis Mount Resistors 6836013P
Vishay RH02512R00FE02

Vishay RH02512R00FE02

Supplier's Site
Chassis Mount Resistors - 1679814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679814
Chassis Mount Resistors 1679814
Vishay RH02512R00FE02

Vishay RH02512R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH02512R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH02512R00FE02
Wirewound Resistors 3110-RH02512R00FE02
RH-25 12 1% E02 e4

RH-25 12 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRC-12-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRC-12-ND
Chassis Mount Resistors RHRC-12-ND
12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

12 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
25W 12 Ohm Resistor - 48-RH02512R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 12 Ohm Resistor
48-RH02512R00FE02
25W 12 Ohm Resistor 48-RH02512R00FE02
25W 1% 12 Ohm Wirewound Resistor, Chassis Mount Product overview: RH02512R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02512R00FE02 can be used for catalog matching and distributor lookup.

25W 1% 12 Ohm Wirewound Resistor, Chassis Mount Product overview: RH02512R00FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 12 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, 12 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH02512R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH02512R00FE02 - RH02512R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH02512R00FE02
RH02512R00FE02
RH02512R00FE02 RH02512R00FE02
RH02512R00FE02

RH02512R00FE02

Supplier's Site
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay - 41K9107 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay
41K9107
Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay 41K9107
WIREWOUND RESISTOR, 12 OHM, 25W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 25W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH02512R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH02512R00FE02
Chassis Mount Resistors RH02512R00FE02
RES CHAS MNT 12 OHM 1% 25W

RES CHAS MNT 12 OHM 1% 25W

Supplier's Site Datasheet
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military - 70201459 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
70201459
Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military 70201459
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6836013 6836013P 3110-RH02512R00FE02 RHRC-12-ND 48-RH02512R00FE02 RH02512R00FE02 41K9107 RH02512R00FE02 70201459
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors Chassis Mount Resistors 25W 12 Ohm Resistor RH02512R00FE02 Wirewound Resistor, 12 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 12 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box 2512 Solder Lugs
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers