Vishay Precision Group 100 Ohm 25W Resistor RH025100R0FC02

Description
Wirewound Resistor 100 Ohm 1% 25W Chassis Mount Product overview: RH025100R0FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 100 Ohm 1% 25W Chassis Mount Product overview: RH025100R0FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 25W Resistor - 48-RH025100R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 25W Resistor
48-RH025100R0FC02
100 Ohm 25W Resistor 48-RH025100R0FC02
Wirewound Resistor 100 Ohm 1% 25W Chassis Mount Product overview: RH025100R0FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistor 100 Ohm 1% 25W Chassis Mount Product overview: RH025100R0FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH025100R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHC-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHC-100-ND
Chassis Mount Resistors RHC-100-ND
100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

100 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH025100R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH025100R0FC02
Wirewound Resistors 3110-RH025100R0FC02
RH-25 100 1% C02

RH-25 100 1% C02

Supplier's Site Datasheet
RES 100 OHM 1%25W ALUM HOUSED WW - RH025100R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1%25W ALUM HOUSED WW
RH025100R0FC02
RES 100 OHM 1%25W ALUM HOUSED WW RH025100R0FC02
RES 100ohm 1%25W ALUM HOUSED WW

RES 100ohm 1%25W ALUM HOUSED WW

Supplier's Site
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay - 01F9789 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay
01F9789
Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay 01F9789
WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 25W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH025100R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH025100R0FC02
Chassis Mount Resistors RH025100R0FC02
RES CHAS MNT 100 OHM 1% 25W

RES CHAS MNT 100 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 48-RH025100R0FC02 RHC-100-ND 3110-RH025100R0FC02 RH025100R0FC02 01F9789 RH025100R0FC02
Product Name 100 Ohm 25W Resistor Chassis Mount Resistors Wirewound Resistors RES 100 OHM 1%25W ALUM HOUSED WW Wirewound Resistor, 100 Ohm, 25W, 1%; Resistance Vishay Chassis Mount Resistors
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details