Vishay Intertechnology, Inc. 10W,.75,1%,BULK RH010R7500FC02

Description
10W,.75,1%,BULK
Request a Quote Datasheet
Description
10W,.75,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,.75,1%,BULK - RH010R7500FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,.75,1%,BULK
RH010R7500FC02
10W,.75,1%,BULK RH010R7500FC02
10W,.75,1%,BULK

10W,.75,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH010R7500FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R7500FC02
Wirewound Resistors 3110-RH010R7500FC02
RH-10 .75 1% C02

RH-10 .75 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH010R7500FC02 3110-RH010R7500FC02
Product Name 10W,.75,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details