Vishay Precision Group Wirewound Resistors RH010R5000FE02

Description
RH-10 .5 1% E02 e4
Request a Quote Datasheet
Description
RH-10 .5 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010R5000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R5000FE02
Wirewound Resistors 3110-RH010R5000FE02
RH-10 .5 1% E02 e4

RH-10 .5 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010R5000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010R5000FE02-ND
Chassis Mount Resistors 541-RH010R5000FE02-ND
RH-10 .5 1% E02 E4

RH-10 .5 1% E02 E4

Buy Now Datasheet
RH010R5000FE02 - RH010R5000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010R5000FE02
RH010R5000FE02
RH010R5000FE02 RH010R5000FE02
RH010R5000FE02

RH010R5000FE02

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 12.5W, 1%; Resistance Vishay - 65K1844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 12.5W, 1%; Resistance Vishay
65K1844
Wirewound Resistor, 0.5 Ohm, 12.5W, 1%; Resistance Vishay 65K1844
WIREWOUND RESISTOR, 0.5 OHM, 12.5W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 12.5W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH010R5000FE02 541-RH010R5000FE02-ND RH010R5000FE02 65K1844
Product Name Wirewound Resistors Chassis Mount Resistors RH010R5000FE02 Wirewound Resistor, 0.5 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers