Vishay Intertechnology, Inc. Wirewound Resistors RH010R2150HE05

Description
RH-10 .215 3% E05 e4
Request a Quote
Description
RH-10 .215 3% E05 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH010 is a 12.5 W aluminum-housed, chassis-mounted wirewound resistor with molded environmental protection and complete welded construction. It is available in non-inductive NH type with Ayrton-Perry winding. The part has a maximum operating temperature of +250 °C, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and meets MIL-PRF-18546 qualifications. Its dimensions are 0.562 × 0.625 × 0.750 inches [14.27 × 15.88 × 19.05 mm] with a mounting stud and threaded hole for chassis attachment.

Datasheet Summary
Powered by GS/AI

The RH010 is a 12.5 W aluminum-housed, chassis-mounted wirewound resistor with molded environmental protection and complete welded construction. It is available in non-inductive NH type with Ayrton-Perry winding. The part has a maximum operating temperature of +250 °C, a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, and meets MIL-PRF-18546 qualifications. Its dimensions are 0.562 × 0.625 × 0.750 inches [14.27 × 15.88 × 19.05 mm] with a mounting stud and threaded hole for chassis attachment.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010R2150HE05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R2150HE05
Wirewound Resistors 3110-RH010R2150HE05
RH-10 .215 3% E05 e4

RH-10 .215 3% E05 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH010R2150HE05
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Through Hole Resistors - 696-1579-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details