Vishay Precision Group Wirewound Resistors RH010R1000FC02

Description
RH-10 .1 1% C02
Request a Quote Datasheet
Description
RH-10 .1 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010R1000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010R1000FC02
Wirewound Resistors 3110-RH010R1000FC02
RH-10 .1 1% C02

RH-10 .1 1% C02

Supplier's Site Datasheet
Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange - RH010R1000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange
RH010R1000FC02
Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange RH010R1000FC02
Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange

Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Vishay - 01F9591 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Vishay
01F9591
Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Vishay 01F9591
WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 12.5W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH010R1000FC02 RH010R1000FC02 01F9591
Product Name Wirewound Resistors Res Wirewound 100m Ohm 1% 10W ¦100ppm/¦C AXL Flange Wirewound Resistor, 0.1 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details