Wirewound Resistors - Chassis Mount 10watts 82ohms 1% Learn More
Wirewound Resistors - Chassis Mount 12.5watt 82ohm 1% MKD 10watt Product overview: RH01082R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01082R00FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH01082R00FC02 | 541-RH01082R00FC02-ND | 54-RH01082R00FC02 | 3110-RH01082R00FC02 |
| Product Name | Wirewound Resistors - Chassis Mount 10watts 82ohms 1% Learn More | Chassis Mount Resistors | 82ohm Resistor | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial |