The RH010 is a chassis-mount, aluminum-housed wirewound resistor with a 12.5 W power rating at 25 °C, designed for industrial applications and capable of operating from -55 °C to +250 °C. It features molded construction for environmental protection, a welded design, and meets MIL-PRF-18546 requirements. The maximum working voltage is determined by √(P × R) or the specified limit, whichever is lower. With a tolerance of ±1 %, it has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Solderability complies with ANSI J-STD-002, and insulation resistance is 10,000 MΩ minimum dry. The resistor is dimensioned at 0.562 in × 0.625 in × 0.750 in × 1.375 in for A, B, C, and D respectively, and mounts via a chassis for heat dissipation.
RH-10 78.7 1% C02
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH01078R70FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |