Vishay Precision Group Chassis Mount Resistors RH010500R0FC02

Description
RH-10 500 1% C02
Request a Quote Datasheet
Description
RH-10 500 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH010500R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010500R0FC02-ND
Chassis Mount Resistors 541-RH010500R0FC02-ND
RH-10 500 1% C02

RH-10 500 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH010500R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010500R0FC02
Wirewound Resistors 3110-RH010500R0FC02
RH-10 500 1% C02

RH-10 500 1% C02

Supplier's Site Datasheet
Wirewound Resistors 10watts 500ohms 1% - RH010500R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 500ohms 1%
RH010500R0FC02
Wirewound Resistors 10watts 500ohms 1% RH010500R0FC02
Wirewound Resistors 10watts 500ohms 1%

Wirewound Resistors 10watts 500ohms 1%

Supplier's Site
500ohm Resistor - 54-RH010500R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500ohm Resistor
54-RH010500R0FC02
500ohm Resistor 54-RH010500R0FC02
Wirewound Resistors - Chassis Mount 12.5watt 500ohm 1% MKD 10watt Product overview: RH010500R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010500R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 500ohm 1% MKD 10watt Product overview: RH010500R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010500R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 500 Ohm, 12.5W, 1%; Resistance Vishay - 01F9667 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 12.5W, 1%; Resistance Vishay
01F9667
Wirewound Resistor, 500 Ohm, 12.5W, 1%; Resistance Vishay 01F9667
WIREWOUND RESISTOR, 500 OHM, 12.5W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 12.5W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RH010500R0FC02-ND 3110-RH010500R0FC02 RH010500R0FC02 54-RH010500R0FC02 01F9667
Product Name Chassis Mount Resistors Wirewound Resistors Wirewound Resistors 10watts 500ohms 1% 500ohm Resistor Wirewound Resistor, 500 Ohm, 12.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers