VISHAY INTERTECHNOLOGY, INC.
RH0104R300FC02 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
RH0104R300FC02
Description
RH-10 4.3 1% C02
-
DigiKey
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RH-10 4.3 1% C02
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
Resistors |
|
Product Number
|
541-RH0104R300FC02-ND |
3110-RH0104R300FC02 |
RH0104R300FC02 |
|
Product Name
|
Chassis Mount Resistors |
Wirewound Resistors |
Resistor-Misc |
|
Configuration
|
Single Resistor
|
|
|
|
Category / Application
|
General Use
|
Industrial
|
|
|
Technology / Construction
|
Wirewound
|
|
|
|
Mounting / Packaging
|
Axial, Box
|
|
|
|
Tolerance
|
1 +/- %
|
1 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details