Vishay Precision Group Wirewound Resistors RH010400R0FE02

Description
RH-10 400 1% E02 e4
Request a Quote Datasheet
Description
RH-10 400 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010400R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010400R0FE02
Wirewound Resistors 3110-RH010400R0FE02
RH-10 400 1% E02 e4

RH-10 400 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010400R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010400R0FE02-ND
Chassis Mount Resistors 541-RH010400R0FE02-ND
RH-10 400 1% E02 E4

RH-10 400 1% E02 E4

Buy Now Datasheet
Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH010400R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH010400R0FE02
Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH010400R0FE02
Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
400ohm Resistor - 54-RH010400R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400ohm Resistor
54-RH010400R0FE02
400ohm Resistor 54-RH010400R0FE02
Wirewound Resistors - Chassis Mount 12.5watt 400ohm 1% MKD 10watt Product overview: RH010400R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010400R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 400ohm 1% MKD 10watt Product overview: RH010400R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010400R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military - 70201452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
70201452
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military 70201452
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH010400R0FE02 541-RH010400R0FE02-ND RH010400R0FE02 54-RH010400R0FE02 70201452
Product Name Wirewound Resistors Chassis Mount Resistors Res Wirewound 400 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack 400ohm Resistor Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers