Vishay Intertechnology, Inc. Wirewound Resistors RH01033R00JC05

Description
RH-10 33 5% C05
Request a Quote
Description
RH-10 33 5% C05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH010 is a 12.5 W wirewound resistor housed in an aluminum chassis-mounted package, designed for industrial power applications with environmental protection via molded construction and welded assembly. It supports resistance values from 0.01 to 47.1 kΩ with a tolerance of ±5%, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. The part includes a stainless steel stud and nut for mounting, and its maximum working voltage is determined by (P × R)^(1/2). Dimensional specifications include A: 0.562 in, B: 0.625 in, C: 0.750 in, D: 1.375 in, and P: 0.312 in.

Datasheet Summary
Powered by GS/AI

The RH010 is a 12.5 W wirewound resistor housed in an aluminum chassis-mounted package, designed for industrial power applications with environmental protection via molded construction and welded assembly. It supports resistance values from 0.01 to 47.1 kΩ with a tolerance of ±5%, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 requirements. The part includes a stainless steel stud and nut for mounting, and its maximum working voltage is determined by (P × R)^(1/2). Dimensional specifications include A: 0.562 in, B: 0.625 in, C: 0.750 in, D: 1.375 in, and P: 0.312 in.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01033R00JC05 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01033R00JC05
Wirewound Resistors 3110-RH01033R00JC05
RH-10 33 5% C05

RH-10 33 5% C05

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH01033R00JC05
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-10KF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers