Vishay/DaleWirewound
Wirewound Resistors - Chassis Mount 12.5watt 30ohm 1% MKD 10watt Product overview: RH01030R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01030R00FC02 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RH01030R00FC02-ND | RH01030R00FC02 | 3110-RH01030R00FC02 | 54-RH01030R00FC02 |
| Product Name | Chassis Mount Resistors | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 30ohms 1% Learn More | Wirewound Resistors | 30ohm Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |