Vishay Precision Group Chassis Mount Resistors RH0102K500FE02

Description
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRB-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-2.5K-ND
Chassis Mount Resistors RHRB-2.5K-ND
2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

2.5 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
12.5W Resistor - 48-RH0102K500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W Resistor
48-RH0102K500FE02
12.5W Resistor 48-RH0102K500FE02
Wirewound Resistor 2.5kR 1% 12.5W Chassis Mount Ceramic Product overview: RH0102K500FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistor 2.5kR 1% 12.5W Chassis Mount Ceramic Product overview: RH0102K500FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0102K500FE02 - RH0102K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0102K500FE02
RH0102K500FE02
RH0102K500FE02 RH0102K500FE02
RH0102K500FE02

RH0102K500FE02

Supplier's Site
Wirewound Resistors - 3110-RH0102K500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0102K500FE02
Wirewound Resistors 3110-RH0102K500FE02
RH-10 2.5K 1% E02 e4

RH-10 2.5K 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 2.5Kohm, 12.5W, 1%; Resistance Vishay - 41K9086 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 12.5W, 1%; Resistance Vishay
41K9086
Wirewound Resistor, 2.5Kohm, 12.5W, 1%; Resistance Vishay 41K9086
WIREWOUND RESISTOR, 2.5KOHM, 12.5W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 12.5W, 1%; Resistance:2.5kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - RH0102K500FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0102K500FE02
Chassis Mount Resistors RH0102K500FE02
RES CHAS MNT 2.5K OHM 1% 12.5W

RES CHAS MNT 2.5K OHM 1% 12.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201675
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201675
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHRB-2.5K-ND 48-RH0102K500FE02 RH0102K500FE02 3110-RH0102K500FE02 41K9086 RH0102K500FE02 70201675
Product Name Chassis Mount Resistors 12.5W Resistor RH0102K500FE02 Wirewound Resistors Wirewound Resistor, 2.5Kohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details