RES 2.0Kohm 1% 10W ALUM HOUSED
2 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 2K OHM 1% 12.5W
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH0102K000FC02 | 3110-RH0102K000FC02 | RHB-2.0K-ND | RH0102K000FC02 |
| Product Name | RES 2.0K OHM 1% 10W ALUM HOUSED | Wirewound Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 2000 ohms | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 12.5 watts | 12.5 watts | |
| Category / Application | Industrial | General Use | ||
| Configuration | Single Resistor |