Vishay Intertechnology, Inc. Wirewound Resistors RH01025K00FC02

Description
RH-10 25K 1% C02
Request a Quote Datasheet
Description
RH-10 25K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01025K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01025K00FC02
Wirewound Resistors 3110-RH01025K00FC02
RH-10 25K 1% C02

RH-10 25K 1% C02

Supplier's Site Datasheet
RES 25K OHM 1%10W ALUM HOUSED WW - RH01025K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1%10W ALUM HOUSED WW
RH01025K00FC02
RES 25K OHM 1%10W ALUM HOUSED WW RH01025K00FC02
RES 25Kohm 1%10W ALUM HOUSED WW

RES 25Kohm 1%10W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - 541-RH01025K00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01025K00FC02-ND
Chassis Mount Resistors 541-RH01025K00FC02-ND
25 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

25 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH01025K00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01025K00FC02
Chassis Mount Resistors RH01025K00FC02
RES CHAS MNT 25K OHM 1% 12.5W

RES CHAS MNT 25K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH01025K00FC02 RH01025K00FC02 541-RH01025K00FC02-ND RH01025K00FC02
Product Name Wirewound Resistors RES 25K OHM 1%10W ALUM HOUSED WW Chassis Mount Resistors Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 25000 ohms 25000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1625995-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- %
View Details