Vishay Precision Group RH0101R500FE02 RH0101R500FE02

Description
RH0101R500FE02
Request a Quote Datasheet
Description
RH0101R500FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH0101R500FE02 - RH0101R500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0101R500FE02
RH0101R500FE02
RH0101R500FE02 RH0101R500FE02
RH0101R500FE02

RH0101R500FE02

Supplier's Site
Wirewound Resistors - 3110-RH0101R500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101R500FE02
Wirewound Resistors 3110-RH0101R500FE02
RH-10 1.5 1% E02 e4

RH-10 1.5 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 1.5 Ohm, 12.5W, 1%; Resistance Vishay - 65K1846 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 12.5W, 1%; Resistance Vishay
65K1846
Wirewound Resistor, 1.5 Ohm, 12.5W, 1%; Resistance Vishay 65K1846
WIREWOUND RESISTOR, 1.5 OHM, 12.5W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 12.5W, 1%; Resistance:1.5ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH0101R500FE02 3110-RH0101R500FE02 65K1846
Product Name RH0101R500FE02 Wirewound Resistors Wirewound Resistor, 1.5 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details