Vishay Precision Group Chassis Mount Resistors RH0101R000FC02

Description
1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH0101R000FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0101R000FC02-ND
Chassis Mount Resistors 541-RH0101R000FC02-ND
1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 Ohm 12.5W Resistor - 48-RH0101R000FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 12.5W Resistor
48-RH0101R000FC02
1 Ohm 12.5W Resistor 48-RH0101R000FC02
Wirewound Resistor, 1 Ohm, 1%, 12.5W, Chassis Mount, Aluminum Product overview: RH0101R000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101R000FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistor, 1 Ohm, 1%, 12.5W, Chassis Mount, Aluminum Product overview: RH0101R000FC02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101R000FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0101R000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101R000FC02
Wirewound Resistors 3110-RH0101R000FC02
RH-10 1 1% C02

RH-10 1 1% C02

Supplier's Site Datasheet
RES 1.0 OHM 1% 10W ALUM HOUSED W - RH0101R000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1% 10W ALUM HOUSED W
RH0101R000FC02
RES 1.0 OHM 1% 10W ALUM HOUSED W RH0101R000FC02
RES 1.0ohm 1% 10W ALUM HOUSED W

RES 1.0ohm 1% 10W ALUM HOUSED W

Supplier's Site
Chassis Mount Resistors - RH0101R000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0101R000FC02
Chassis Mount Resistors RH0101R000FC02
RES CHAS MNT 1 OHM 1% 12.5W

RES CHAS MNT 1 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RH0101R000FC02-ND 48-RH0101R000FC02 3110-RH0101R000FC02 RH0101R000FC02 RH0101R000FC02
Product Name Chassis Mount Resistors 1 Ohm 12.5W Resistor Wirewound Resistors RES 1.0 OHM 1% 10W ALUM HOUSED W Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details