RH-10 1K 5% E02 E4
RH-10 1K 5% E02 e4
Wirewound Resistors - Chassis Mount 12.5watt 1Kohm 5% MKD 10watt Product overview: RH0101K000JE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K000JE02 can be used for catalog matching and distributor lookup.
Res Wirewound 1K Ohm 5% 10W ¦20ppm/¦C AXL Flange Card Pack
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RH0101K000JE02-ND | 3110-RH0101K000JE02 | 54-RH0101K000JE02 | RH0101K000JE02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | 1Kohm Resistor | Res Wirewound 1K Ohm 5% 10W ¦20ppm/¦C AXL Flange Card Pack |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |