Res Wirewound 18 Ohm 1% 10W ¦20ppm/¦C AXL Flange
Wirewound Resistors - Chassis Mount 12.5watt 18ohm 1% MKD 10watt Product overview: RH01018R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01018R00FC02 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RH01018R00FC02 | 541-RH01018R00FC02-ND | 3110-RH01018R00FC02 | 54-RH01018R00FC02 |
| Product Name | Res Wirewound 18 Ohm 1% 10W ¦20ppm/¦C AXL Flange | Chassis Mount Resistors | Wirewound Resistors | 18ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 10 watts | 12.5 watts | ||
| Configuration | Single Resistor |