Vishay Precision Group Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange RH01010R00FC02

Description
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange - RH01010R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange
RH01010R00FC02
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange RH01010R00FC02
Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange

Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH01010R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01010R00FC02
Wirewound Resistors 3110-RH01010R00FC02
RH-10 10 1% C02

RH-10 10 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHB-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHB-10-ND
Chassis Mount Resistors RHB-10-ND
10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
10 OHM 12.5W Resistor - 54-RH01010R00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 12.5W Resistor
54-RH01010R00FC02
10 OHM 12.5W Resistor 54-RH01010R00FC02
RES CHAS MNT 10 OHM 1% 12.5W Product overview: RH01010R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010R00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 10 OHM 1% 12.5W Product overview: RH01010R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010R00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay - 01F9611 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay
01F9611
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay 01F9611
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH01010R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01010R00FC02
Chassis Mount Resistors RH01010R00FC02
RES CHAS MNT 10 OHM 1% 12.5W

RES CHAS MNT 10 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH01010R00FC02 3110-RH01010R00FC02 RHB-10-ND 54-RH01010R00FC02 01F9611 RH01010R00FC02
Product Name Res Wirewound 10 Ohm 1% 10W ¦20ppm/¦C AXL Flange Wirewound Resistors Chassis Mount Resistors 10 OHM 12.5W Resistor Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 12.5 watts 12.5 watts 12.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details