Vishay Intertechnology, Inc. 5W,61.9,1%,BULK RH00561R90FC02

Description
5W,61.9,1%,BULK
Request a Quote Datasheet
Description
5W,61.9,1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,61.9,1%,BULK - RH00561R90FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,61.9,1%,BULK
RH00561R90FC02
5W,61.9,1%,BULK RH00561R90FC02
5W,61.9,1%,BULK

5W,61.9,1%,BULK

Supplier's Site
Wirewound Resistors - 3110-RH00561R90FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00561R90FC02
Wirewound Resistors 3110-RH00561R90FC02
RH-5 61.9 1% C02

RH-5 61.9 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH00561R90FC02 3110-RH00561R90FC02
Product Name 5W,61.9,1%,BULK Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers