Vishay Precision Group Wirewound Resistors RH00550R00FE02

Description
RH-5 50 1% E02 e4
Request a Quote Datasheet
Description
RH-5 50 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00550R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00550R00FE02
Wirewound Resistors 3110-RH00550R00FE02
RH-5 50 1% E02 e4

RH-5 50 1% E02 e4

Supplier's Site Datasheet
RH00550R00FE02 - RH00550R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00550R00FE02
RH00550R00FE02
RH00550R00FE02 RH00550R00FE02
RH00550R00FE02

RH00550R00FE02

Supplier's Site
50ohm Resistor - 54-RH00550R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50ohm Resistor
54-RH00550R00FE02
50ohm Resistor 54-RH00550R00FE02
Wirewound Resistors - Chassis Mount 7.5watt 50ohm 1% MKD 5watt Product overview: RH00550R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00550R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 50ohm 1% MKD 5watt Product overview: RH00550R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00550R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH00550R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH00550R00FE02-ND
Chassis Mount Resistors 541-RH00550R00FE02-ND
RH-5 50 1% E02 E4

RH-5 50 1% E02 E4

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 7.5W, 1%; Resistance Vishay - 41K9076 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 7.5W, 1%; Resistance Vishay
41K9076
Wirewound Resistor, 50 Ohm, 7.5W, 1%; Resistance Vishay 41K9076
WIREWOUND RESISTOR, 50 OHM, 7.5W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 7.5W, 1%; Resistance:50ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201544
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201544
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH00550R00FE02 RH00550R00FE02 54-RH00550R00FE02 541-RH00550R00FE02-ND 41K9076 70201544
Product Name Wirewound Resistors RH00550R00FE02 50ohm Resistor Chassis Mount Resistors Wirewound Resistor, 50 Ohm, 7.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details