Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00550R00FC02

Description
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange - RH00550R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange
RH00550R00FC02
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange RH00550R00FC02
Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange

Supplier's Site
Wirewound Resistors - 3110-RH00550R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00550R00FC02
Wirewound Resistors 3110-RH00550R00FC02
RH-5 50 1% C02

RH-5 50 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH00550R00FC02 3110-RH00550R00FC02
Product Name Res Wirewound 50 Ohm 1% 5W ¦20ppm/¦C AXL Flange Wirewound Resistors
Technology / Construction Wirewound
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers