RH-5 500 1% E02 e4
Wirewound Resistors - Chassis Mount 7.5watt 500ohm 1% MKD 5watt Product overview: RH005500R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005500R0FE02 can be used for catalog matching and distributor lookup.
RH-5 500 1% E02 E4
WIREWOUND RESISTOR, 500 OHM, 7.5W, 1%; Resistance:500ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH005500R0FE02 | 3110-RH005500R0FE02 | 54-RH005500R0FE02 | 541-RH005500R0FE02-ND | 41K9077 |
| Product Name | RH005500R0FE02 | Wirewound Resistors | 500ohm Resistor | Chassis Mount Resistors | Wirewound Resistor, 500 Ohm, 7.5W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |