Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack
RH-5 4.7 1% E02 e4
| RS Components, Ltd. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 607390 | RH0054R700FE02 | 3110-RH0054R700FE02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Mounting / Packaging | EO5 | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 50 ±ppm/°C |