The RH005 is a chassis-mounted, aluminum-housed wirewound resistor with molded environmental protection and welded construction, designed for high stability and heat dissipation. It has a power rating of 5 W at 25 °C, a maximum working voltage of 160 V, and resistance values ranging from 0.02 Ω to 24.5 kΩ for ±5% tolerance. The resistor features a temperature coefficient of ±100 ppm/°C for values below 1 Ω, operates from -55 °C to +250 °C, and meets MIL-PRF-18546 standards. It is available in non-inductive NH variants with Ayrton-Perry winding. The part mounts to a chassis to utilize heat-sink effect and meets ANSI J-STD-002 for solderability.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RH005480R0FC02 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |