Vishay Precision Group Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More RH005300R0FE02

Description
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More - RH005300R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More
RH005300R0FE02
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More RH005300R0FE02
Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More

Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RHRA-300-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-300-ND
Chassis Mount Resistors RHRA-300-ND
300 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

300 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH005300R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005300R0FE02
Wirewound Resistors 3110-RH005300R0FE02
RH-5 300 1% E02 e4

RH-5 300 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 7.5W, 1%; Resistance Vishay - 65K1833 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 7.5W, 1%; Resistance Vishay
65K1833
Wirewound Resistor, 300 Ohm, 7.5W, 1%; Resistance Vishay 65K1833
WIREWOUND RESISTOR, 300 OHM, 7.5W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 7.5W, 1%; Resistance:300ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH005300R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005300R0FE02
Chassis Mount Resistors RH005300R0FE02
RES CHAS MNT 300 OHM 1% 7.5W

RES CHAS MNT 300 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH005300R0FE02 RHRA-300-ND 3110-RH005300R0FE02 65K1833 RH005300R0FE02
Product Name Vishay/DaleWirewound Resistors - Chassis Mount 5watts 300ohms 1% Learn More Chassis Mount Resistors Wirewound Resistors Wirewound Resistor, 300 Ohm, 7.5W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers