Vishay Precision Group Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack RH0052R000FE02

Description
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack - RH0052R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack
RH0052R000FE02
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack RH0052R000FE02
Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack

Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH0052R000FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0052R000FE02-ND
Chassis Mount Resistors 541-RH0052R000FE02-ND
RH-5 2 1% E02 E4

RH-5 2 1% E02 E4

Buy Now Datasheet
2ohm Resistor - 54-RH0052R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2ohm Resistor
54-RH0052R000FE02
2ohm Resistor 54-RH0052R000FE02
Wirewound Resistors - Chassis Mount 7.5watt 2ohm 1% MKD 5watt Product overview: RH0052R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0052R000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 2ohm 1% MKD 5watt Product overview: RH0052R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0052R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0052R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0052R000FE02
Wirewound Resistors 3110-RH0052R000FE02
RH-5 2 1% E02 e4

RH-5 2 1% E02 e4

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military - 70201537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military
70201537
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military 70201537
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 2 Ohm, 7.5W, 1%; Resistance Vishay - 41K9069 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 7.5W, 1%; Resistance Vishay
41K9069
Wirewound Resistor, 2 Ohm, 7.5W, 1%; Resistance Vishay 41K9069
WIREWOUND RESISTOR, 2 OHM, 7.5W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 7.5W, 1%; Resistance:2ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RH0052R000FE02 541-RH0052R000FE02-ND 54-RH0052R000FE02 3110-RH0052R000FE02 70201537 41K9069
Product Name Res Wirewound 2 Ohm 1% 5W ¦50ppm/¦C AXL Flange Card Pack Chassis Mount Resistors 2ohm Resistor Wirewound Resistors Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 2 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 7.5 watts 5 watts 7.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details