Vishay Precision Group 7.5W Resistor RH0052K000FE02

Description
2kR 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0052K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0052K000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0052K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0052K000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5W Resistor - 48-RH0052K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5W Resistor
48-RH0052K000FE02
7.5W Resistor 48-RH0052K000FE02
2kR 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0052K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0052K000FE02 can be used for catalog matching and distributor lookup.

2kR 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0052K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0052K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH0052K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0052K000FE02
Wirewound Resistors 3110-RH0052K000FE02
RH-5 2K 1% E02 e4

RH-5 2K 1% E02 e4

Supplier's Site Datasheet
RH0052K000FE02 - RH0052K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0052K000FE02
RH0052K000FE02
RH0052K000FE02 RH0052K000FE02
RH0052K000FE02

RH0052K000FE02

Supplier's Site
Chassis Mount Resistors - RHRA-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-2.0K-ND
Chassis Mount Resistors RHRA-2.0K-ND
2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201623
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201623
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 2Kohm, 7.5W, 1%; Resistance Vishay - 65K1830 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 7.5W, 1%; Resistance Vishay
65K1830
Wirewound Resistor, 2Kohm, 7.5W, 1%; Resistance Vishay 65K1830
WIREWOUND RESISTOR, 2KOHM, 7.5W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 7.5W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH0052K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0052K000FE02
Chassis Mount Resistors RH0052K000FE02
RES CHAS MNT 2K OHM 1% 7.5W

RES CHAS MNT 2K OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH0052K000FE02 3110-RH0052K000FE02 RH0052K000FE02 RHRA-2.0K-ND 70201623 65K1830 RH0052K000FE02
Product Name 7.5W Resistor Wirewound Resistors RH0052K000FE02 Chassis Mount Resistors Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 2Kohm, 7.5W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers