Vishay Precision Group Wirewound Resistors RH005270R0FE02

Description
RH-5 270 1% E02 e4
Request a Quote Datasheet
Description
RH-5 270 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005270R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005270R0FE02
Wirewound Resistors 3110-RH005270R0FE02
RH-5 270 1% E02 e4

RH-5 270 1% E02 e4

Supplier's Site Datasheet
RH005270R0FE02 - RH005270R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005270R0FE02
RH005270R0FE02
RH005270R0FE02 RH005270R0FE02
RH005270R0FE02

RH005270R0FE02

Supplier's Site
Wirewound Resistor, 270 Ohm, 7.5W, 1%; Resistance Vishay - 41K9074 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 7.5W, 1%; Resistance Vishay
41K9074
Wirewound Resistor, 270 Ohm, 7.5W, 1%; Resistance Vishay 41K9074
WIREWOUND RESISTOR, 270 OHM, 7.5W, 1%; Resistance:270ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 7.5W, 1%; Resistance:270ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH005270R0FE02 RH005270R0FE02 41K9074
Product Name Wirewound Resistors RH005270R0FE02 Wirewound Resistor, 270 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C103K3JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details