Vishay Intertechnology, Inc. RES 25 OHM 1% 5W ALUM HOUSED WW RH00525R00FC02

Description
RES 25ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet
Description
RES 25ohm 1% 5W ALUM HOUSED WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1% 5W ALUM HOUSED WW - RH00525R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1% 5W ALUM HOUSED WW
RH00525R00FC02
RES 25 OHM 1% 5W ALUM HOUSED WW RH00525R00FC02
RES 25ohm 1% 5W ALUM HOUSED WW

RES 25ohm 1% 5W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH00525R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00525R00FC02
Wirewound Resistors 3110-RH00525R00FC02
RH-5 25 1% C02

RH-5 25 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - RHA-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHA-25-ND
Chassis Mount Resistors RHA-25-ND
25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

25 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH00525R00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00525R00FC02
Chassis Mount Resistors RH00525R00FC02
RES CHAS MNT 25 OHM 1% 7.5W

RES CHAS MNT 25 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RH00525R00FC02 3110-RH00525R00FC02 RHA-25-ND RH00525R00FC02
Product Name RES 25 OHM 1% 5W ALUM HOUSED WW Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 7.5 watts 7.5 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers