Vishay Precision Group Wirewound Resistors RH005220R0FC02

Description
RH-5 220 1% C02
Request a Quote Datasheet
Description
RH-5 220 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005220R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005220R0FC02
Wirewound Resistors 3110-RH005220R0FC02
RH-5 220 1% C02

RH-5 220 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH005220R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005220R0FC02-ND
Chassis Mount Resistors 541-RH005220R0FC02-ND
RH-5 220 1% C02

RH-5 220 1% C02

Buy Now Datasheet
Resistor-Misc - RH005220R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH005220R0FC02
Resistor-Misc RH005220R0FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
220ohm Resistor - 54-RH005220R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220ohm Resistor
54-RH005220R0FC02
220ohm Resistor 54-RH005220R0FC02
Wirewound Resistors - Chassis Mount 7.5watt 220ohm 1% MKD 5watt Product overview: RH005220R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005220R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 220ohm 1% MKD 5watt Product overview: RH005220R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005220R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 220 Ohm, 7.5W, 1%; Resistance Vishay - 02F2484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 7.5W, 1%; Resistance Vishay
02F2484
Wirewound Resistor, 220 Ohm, 7.5W, 1%; Resistance Vishay 02F2484
WIREWOUND RESISTOR, 220 OHM, 7.5W, 1%; Resistance:220ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 220 OHM, 7.5W, 1%; Resistance:220ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH005220R0FC02 541-RH005220R0FC02-ND RH005220R0FC02 54-RH005220R0FC02 02F2484
Product Name Wirewound Resistors Chassis Mount Resistors Resistor-Misc 220ohm Resistor Wirewound Resistor, 220 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers