Vishay Precision Group Wirewound Resistors RH0051K500FE02

Description
RH-5 1.5K 1% E02 e4
Request a Quote Datasheet
Description
RH-5 1.5K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0051K500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0051K500FE02
Wirewound Resistors 3110-RH0051K500FE02
RH-5 1.5K 1% E02 e4

RH-5 1.5K 1% E02 e4

Supplier's Site Datasheet
RH0051K500FE02 - RH0051K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0051K500FE02
RH0051K500FE02
RH0051K500FE02 RH0051K500FE02
RH0051K500FE02

RH0051K500FE02

Supplier's Site
Wirewound Resistor, 1.5Kohm, 7.5W, 1%; Resistance Vishay - 65K1826 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 7.5W, 1%; Resistance Vishay
65K1826
Wirewound Resistor, 1.5Kohm, 7.5W, 1%; Resistance Vishay 65K1826
WIREWOUND RESISTOR, 1.5KOHM, 7.5W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 7.5W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0051K500FE02 RH0051K500FE02 65K1826
Product Name Wirewound Resistors RH0051K500FE02 Wirewound Resistor, 1.5Kohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers