Vishay Precision Group Chassis Mount Resistors RH00515K00FE02

Description
Vishay RH00515K00FE02
Request a Quote Datasheet
Description
Vishay RH00515K00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6835975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835975
Chassis Mount Resistors 6835975
Vishay RH00515K00FE02

Vishay RH00515K00FE02

Supplier's Site
Chassis Mount Resistors - 6835975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835975P
Chassis Mount Resistors 6835975P
Vishay RH00515K00FE02

Vishay RH00515K00FE02

Supplier's Site
Chassis Mount Resistors - 1680063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680063
Chassis Mount Resistors 1680063
Vishay RH00515K00FE02

Vishay RH00515K00FE02

Supplier's Site
Wirewound Resistors - 3110-RH00515K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00515K00FE02
Wirewound Resistors 3110-RH00515K00FE02
RH-5 15K 1% E02 e4

RH-5 15K 1% E02 e4

Supplier's Site Datasheet
RH00515K00FE02 - RH00515K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00515K00FE02
RH00515K00FE02
RH00515K00FE02 RH00515K00FE02
RH00515K00FE02

RH00515K00FE02

Supplier's Site
Chassis Mount Resistors - RHRA-15K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-15K-ND
Chassis Mount Resistors RHRA-15K-ND
15 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

15 kOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1351045-RH00515K00FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1351045-RH00515K00FE02
Resistors - Chassis Mount Resistors 1351045-RH00515K00FE02
Win Source Part Number: 1351045-RH00515K00FE 02 Category: Resistors - Chassis Mount Resistors Series: RH Features: Moisture Resistant Package: Bulk Size / Dimension: 0.600" L x 0.646" W (15.24mm x 16.41mm) Height - Seated (Max): 0.335" (8.51mm) Standard Package: 10 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Power (Watts): 7.5W Mounting Feature: Flanges Composition: Wirewound Resistance: 15 kOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1351045-RH00515K00FE02
Category: Resistors - Chassis Mount Resistors
Series: RH
Features: Moisture Resistant
Package: Bulk
Size / Dimension: 0.600" L x 0.646" W (15.24mm x 16.41mm)
Height - Seated (Max): 0.335" (8.51mm)
Standard Package: 10
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Power (Watts): 7.5W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 15 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Wirewound Resistor, 15Kohm, 7.5W, 1%; Resistance Vishay - 65K1829 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 7.5W, 1%; Resistance Vishay
65K1829
Wirewound Resistor, 15Kohm, 7.5W, 1%; Resistance Vishay 65K1829
WIREWOUND RESISTOR, 15KOHM, 7.5W, 1%; Resistance:15kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 7.5W, 1%; Resistance:15kohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH00515K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH00515K00FE02
Chassis Mount Resistors RH00515K00FE02
RES CHAS MNT 15K OHM 1% 7.5W

RES CHAS MNT 15K OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835975 6835975P 3110-RH00515K00FE02 RH00515K00FE02 RHRA-15K-ND 1351045-RH00515K00FE02 65K1829 RH00515K00FE02
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors RH00515K00FE02 Chassis Mount Resistors Resistors - Chassis Mount Resistors Wirewound Resistor, 15Kohm, 7.5W, 1%; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Tab Terminals Solder Lugs
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers