Res Wirewound 12K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH-5 12K 1% E02 e4
Wirewound Resistors - Chassis Mount 7.5watt 12Kohm 1% MKD 5watt Product overview: RH00512K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH00512K00FE02 can be used for catalog matching and distributor lookup.
RH-5 12K 1% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH00512K00FE02 | 3110-RH00512K00FE02 | 54-RH00512K00FE02 | 541-RH00512K00FE02-ND |
| Product Name | Res Wirewound 12K Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors | 12Kohm Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 5 watts | 7.5 watts | ||
| Category / Application | Industrial | General Use |