Vishay Precision Group Wirewound Resistors RH005100R0FE02

Description
RH-5 100 1% E02 e4
Request a Quote Datasheet
Description
RH-5 100 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH005100R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005100R0FE02
Wirewound Resistors 3110-RH005100R0FE02
RH-5 100 1% E02 e4

RH-5 100 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRA-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-100-ND
Chassis Mount Resistors RHRA-100-ND
100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T... - RH005100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T...
RH005100R0FE02
Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T... RH005100R0FE02
Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T...

Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T...

Supplier's Site
Chassis Mount Resistors - 6835956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835956
Chassis Mount Resistors 6835956
Vishay RH005100R0FE02

Vishay RH005100R0FE02

Supplier's Site
Chassis Mount Resistors - 6835956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835956P
Chassis Mount Resistors 6835956P
Vishay RH005100R0FE02

Vishay RH005100R0FE02

Supplier's Site
Chassis Mount Resistors - 1680058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680058
Chassis Mount Resistors 1680058
Vishay RH005100R0FE02

Vishay RH005100R0FE02

Supplier's Site
Chassis Mount Resistors - RH005100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005100R0FE02
Chassis Mount Resistors RH005100R0FE02
RES CHAS MNT 100 OHM 1% 7.5W

RES CHAS MNT 100 OHM 1% 7.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military - 70201535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military
70201535
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military 70201535
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 100 Ohm, 7.5W, 1%; Resistance Vishay - 41K9065 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 7.5W, 1%; Resistance Vishay
41K9065
Wirewound Resistor, 100 Ohm, 7.5W, 1%; Resistance Vishay 41K9065
WIREWOUND RESISTOR, 100 OHM, 7.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 7.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 100R, 1%, Solder Lug; Resistance Vishay - 33AC4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 1%, Solder Lug; Resistance Vishay
33AC4037
Res, Wirewound, 100R, 1%, Solder Lug; Resistance Vishay 33AC4037
RES, WIREWOUND, 100R, 1%, SOLDER LUG; Resistance:100ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 100R, 1%, SOLDER LUG; Resistance:100ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH005100R0FE02 RHRA-100-ND RH005100R0FE02 6835956 6835956P RH005100R0FE02 70201535 41K9065 33AC4037
Product Name Wirewound Resistors Chassis Mount Resistors Wirewound ResistorSeries:RH; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:7.5W; T... Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 100 Ohm, 7.5W, 1%; Resistance Vishay Res, Wirewound, 100R, 1%, Solder Lug; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers