Vishay Intertechnology, Inc. Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp... RH-560R00-10

Description
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...
Request a Quote
Description
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp... - RH-560R00-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...
RH-560R00-10
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp... RH-560R00-10
Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...

Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-560R00-10
Product Name Wirewound ResistorSeries:RH; Resistance:60ohm; Resistance Tolerance:+/- 1 %; Power Rating:5W; Temp...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details