Vishay Intertechnology, Inc. Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp... RH-256R000-10

Description
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...
Request a Quote
Description
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp... - RH-256R000-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...
RH-256R000-10
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp... RH-256R000-10
Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...

Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-256R000-10
Product Name Wirewound ResistorSeries:RH; Resistance:6ohm; Resistance Tolerance:+/- 1 %; Power Rating:25W; Temp...
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details