TE Connectivity Through Hole Resistors C1015KJL

Description
15 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
15 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129375-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129375-ND
Through Hole Resistors A129375-ND
15 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

15 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661783
Through Hole Resistors 6661783
TE Connectivity C1015KJL Resistor

TE Connectivity C1015KJL Resistor

Supplier's Site
Through Hole Resistors - 6661783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661783P
Through Hole Resistors 6661783P
TE Connectivity C1015KJL Resistor

TE Connectivity C1015KJL Resistor

Supplier's Site
Through Hole Resistors - 1640300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640300
Through Hole Resistors 1640300
TE Connectivity C1015KJL Resistor

TE Connectivity C1015KJL Resistor

Supplier's Site
Res, 15K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3032
Res, 15K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3032
RES, 15K, 5%, 10W, AXIAL, WIREWOUND; Resistance:15kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 10W, AXIAL, WIREWOUND; Resistance:15kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129375-ND 6661783 6661783P 43AC3032
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 15K, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details