Vishay Intertechnology, Inc. Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin... RH-1047R00-10

Description
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...
Request a Quote
Description
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin... - RH-1047R00-10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...
RH-1047R00-10
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin... RH-1047R00-10
Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...

Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH-1047R00-10
Product Name Power ResistorSeries:RH; Resistance:47ohm; Resistance Tolerance:+/- 1%; Power Rating:10W; Operatin...
Category / Application Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details