Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W BAS40-05W

Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing Pb-free (RoHS compliant) package Applications Automotive 48 V battery management system (BMS) Body electronics and power distribution Diesel direct injection Electric vehicle (EV) drivetrain system Smart Thermostat Designers who used this product also designed with TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) ESD230-B1-W0201 | Multi purpose diodes for ESD protection AUIR3242STR | Gate driver ICs BTS452R | Classic PROFET™ 24V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IPD26N06S2L-35 | Automotive MOSFET IRFS4615 | N-Channel Power MOSFET IPD35N12S3L-24 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote
Description
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing Pb-free (RoHS compliant) package Applications Automotive 48 V battery management system (BMS) Body electronics and power distribution Diesel direct injection Electric vehicle (EV) drivetrain system Smart Thermostat Designers who used this product also designed with TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) ESD230-B1-W0201 | Multi purpose diodes for ESD protection AUIR3242STR | Gate driver ICs BTS452R | Classic PROFET™ 24V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IPD26N06S2L-35 | Automotive MOSFET IRFS4615 | N-Channel Power MOSFET IPD35N12S3L-24 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BAS40-05W is a silicon Schottky diode in SOT323 package with a common cathode configuration, designed for high-speed switching, circuit protection, and voltage clamping. It has a maximum reverse voltage of 40 V, a continuous forward current of 120 mA, and a non-repetitive peak surge current of 200 mA. The forward voltage is 350 mV at 10 mA and 450 mV at 40 mA, with a junction temperature range of -55 °C to 150 °C. The diode capacitance is 3 to 5 pF at 0 V and 1 MHz, and power dissipation is rated at 250 mW with a thermal resistance from junction to soldering point of 205 K/W. The package is Pb-free and RoHS compliant, and the device is qualified according to AEC-Q101.

Datasheet Summary
Powered by GS/AI

BAS40-05W is a silicon Schottky diode in SOT323 package with a common cathode configuration, designed for high-speed switching, circuit protection, and voltage clamping. It has a maximum reverse voltage of 40 V, a continuous forward current of 120 mA, and a non-repetitive peak surge current of 200 mA. The forward voltage is 350 mV at 10 mA and 450 mV at 40 mA, with a junction temperature range of -55 °C to 150 °C. The diode capacitance is 3 to 5 pF at 0 V and 1 MHz, and power dissipation is rated at 250 mW with a thermal resistance from junction to soldering point of 205 K/W. The package is Pb-free and RoHS compliant, and the device is qualified according to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W - BAS40-05W - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W
BAS40-05W
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W BAS40-05W
Silicon Schottky Diode Summary of Features General-purpose diode for high-speed switching Circuit protection Voltage clamping High-level detecting and mixing Pb-free (RoHS compliant) package Applications Automotive 48 V battery management system (BMS) Body electronics and power distribution Diesel direct injection Electric vehicle (EV) drivetrain system Smart Thermostat Designers who used this product also designed with TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP TLF80511EJ V33 | OPTIREG™ linear voltage regulators (LDO) ESD230-B1-W0201 | Multi purpose diodes for ESD protection AUIR3242STR | Gate driver ICs BTS452R | Classic PROFET™ 24V | automotive smart high-side switch TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO) IPD26N06S2L-35 | Automotive MOSFET IRFS4615 | N-Channel Power MOSFET IPD35N12S3L-24 | Automotive MOSFET TLE92466ED | Constant current control IC for transmission TLE8888QK | Engine management IC ESD130-B1-W0201 | Low capacitance diodes for ESD protection IPZ40N04S5-5R4 | Automotive MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPD60N10S4L-12 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

Silicon Schottky Diode


Summary of Features

  • General-purpose diode for high-speed switching
  • Circuit protection
  • Voltage clamping
  • High-level detecting and mixing
  • Pb-free (RoHS compliant) package

Applications

  • Automotive 48 V battery management system (BMS)
  • Body electronics and power distribution
  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • Smart Thermostat

Designers who used this product also designed with


  • TLE92466ED |
    Constant current control IC for transmission
  • TLE8888QK |
    Engine management IC
  • ESD130-B1-W0201 |
    Low capacitance diodes for ESD protection
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD60N10S4L-12 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAL-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLF80511EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • ESD230-B1-W0201 |
    Multi purpose diodes for ESD protection
  • AUIR3242STR |
    Gate driver ICs
  • BTS452R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE42694-2EL |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD26N06S2L-35 |
    Automotive MOSFET
  • IRFS4615 |
    N-Channel Power MOSFET
  • IPD35N12S3L-24 |
    Automotive MOSFET
  • TLE92466ED |
    Constant current control IC for transmission
  • TLE8888QK |
    Engine management IC
  • ESD130-B1-W0201 |
    Low capacitance diodes for ESD protection
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD60N10S4L-12 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
40V 120MA Diode and Rectifier
286-BAS40-05W
40V 120MA Diode and Rectifier 286-BAS40-05W
DIODE ARR SCHOT 40V 120MA SOT323 Product overview: BAS40-05W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 120MA SOT323 Product overview: BAS40-05W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number BAS40-05W 286-BAS40-05W
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W 40V 120MA Diode and Rectifier
Life Cycle Stage active and preferred
Package SOT323; SOT323 Bulk
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-BAR5002VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
3 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010A-03W - BAS3010A-03W - Infineon Technologies AG
Specs
Life Cycle Stage discontinued
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers