Vishay Intertechnology, Inc. Silicon Capacitors RFCS04022700BJTT1

Description
27pF Silicon Capacitor 10V 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF Silicon Capacitor 10V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Capacitors - 909-1023-2-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
909-1023-2-ND
Silicon Capacitors 909-1023-2-ND
27pF Silicon Capacitor 10V 0402 (1005 Metric)

27pF Silicon Capacitor 10V 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Rf, 27Pf, 10V, 5%, 0402 [1005 Metric]; Capacitance Vishay - 64T3939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 27Pf, 10V, 5%, 0402 [1005 Metric]; Capacitance Vishay
64T3939
Capacitor Rf, 27Pf, 10V, 5%, 0402 [1005 Metric]; Capacitance Vishay 64T3939
CAPACITOR RF, 27PF, 10V, 5%, 0402 [1005 Metric]; Capacitance:27pF; Voltage Rating:10V; Product Range:RFCS Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:RFCS RoHS Compliant: Yes

CAPACITOR RF, 27PF, 10V, 5%, 0402 [1005 Metric]; Capacitance:27pF; Voltage Rating:10V; Product Range:RFCS Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:RFCS RoHS Compliant: Yes

Supplier's Site
Silicon Capacitors - RFCS04022700BJTT1 - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
RFCS04022700BJTT1
Silicon Capacitors RFCS04022700BJTT1
CAP SILICON 27PF 5% 10V 0402

CAP SILICON 27PF 5% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 909-1023-2-ND 64T3939 RFCS04022700BJTT1
Product Name Silicon Capacitors Capacitor Rf, 27Pf, 10V, 5%, 0402 [1005 Metric]; Capacitance Vishay Silicon Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details