Vishay Intertechnology, Inc. RES 36.3 OHM 30W 1% AXIAL LUGS RER75F36R3RCSL

Description
RES 36.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 36.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.3 OHM 30W 1% AXIAL LUGS - RER75F36R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.3 OHM 30W 1% AXIAL LUGS
RER75F36R3RCSL
RES 36.3 OHM 30W 1% AXIAL LUGS RER75F36R3RCSL
RES 36.3ohm 30W 1% AXIAL LUGS

RES 36.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F36R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F36R3RCSL-ND
Chassis Mount Resistors RER75F36R3RCSL-ND
36.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

36.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F36R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F36R3RCSL
Chassis Mount Resistors RER75F36R3RCSL
RES CHAS MNT 36.3 OHM 1% 30W

RES CHAS MNT 36.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F36R3RCSL RER75F36R3RCSL-ND RER75F36R3RCSL
Product Name RES 36.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 36.3 ohms 36.3 ohms 36.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details