Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3650PCSL

Description
365 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3650PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3650PCSL-ND
Chassis Mount Resistors RER75F3650PCSL-ND
365 Ohms ±1% 30W Wirewound Chassis Mount Resistor

365 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 365 OHM 30W 1% AXIAL LUGS - RER75F3650PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 30W 1% AXIAL LUGS
RER75F3650PCSL
RES 365 OHM 30W 1% AXIAL LUGS RER75F3650PCSL
RES 365ohm 30W 1% AXIAL LUGS

RES 365ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3650PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3650PCSL
Chassis Mount Resistors RER75F3650PCSL
RES CHAS MNT 365 OHM 1% 30W

RES CHAS MNT 365 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3650PCSL-ND RER75F3650PCSL RER75F3650PCSL
Product Name Chassis Mount Resistors RES 365 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details